KPS1-55J15 is a plastic spur gear from the KPS1 series with 55 teeth, a 15 mm finished bore, and a module of 1. The gear is made of MC901 material with a pressure angle of 20° and conforms to JIS B1702-1:1998 grade N9 precision. It has an outside diameter of 57 mm, a face width of 10 mm, and a hub width of 20 mm. A set screw is included for mounting, with a tapped hole for M5 screws. The allowable torque is 0.22 N·m, backlash is 0~0.36 mm, and the product is designed for use with steel gears to avoid heat buildup. The J-series variants require a lead time of up to 5 working days and are available in quantities of 1 to 20 units per order.
Module 1, 55 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-55J15 | KPS1-55J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 55 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |