KPS1-55J14 is a plastic spur gear in the KPS1 series, with 55 teeth, a module of 1, a pressure angle of 20°, and a material of MC901. It has a bore diameter of 14 mm, a hub diameter of 35 mm, an outside diameter of 57 mm, and a face width of 10 mm. The gear includes a keyway conforming to JIS B1301, Js 9 tolerance, and a set screw for mounting. Backlash is 0-0.36 mm, and the allowable torque is 0.050 N•m. Precision meets JIS grade N9 (JIS B1702-1:1998). The gear is intended for use with steel mating gears to avoid heat and dilation from unlubricated plastic-on-plastic contact. The part is available-on-request
Module 1, 55 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-55J14 | KPS1-55J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 55 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |