QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-55J12

Description
Module 1, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Description
Module 1, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1-55J12 is a plastic spur gear with a module of 1 and 55 teeth, designed for precision applications. It is manufactured from MC901 material and features a standard full depth tooth profile with a pressure angle of 20¬8. The tooth hardness ranges from 115 to 120 HRR, indicating a suitable level of durability for various mechanical applications. The gear has a hub with a finished bore of 12mm, making it compatible with standard shaft sizes. It is classified under JIS grade N9, ensuring a high level of precision. Engineers should consider this gear for projects requiring lightweight components with good wear resistance, but should be aware of its susceptibility to temperature and moisture, which may affect performance.

Datasheet Summary
Powered by GS/AI

The KPS1-55J12 is a plastic spur gear with a module of 1 and 55 teeth, designed for precision applications. It is manufactured from MC901 material and features a standard full depth tooth profile with a pressure angle of 20¬8. The tooth hardness ranges from 115 to 120 HRR, indicating a suitable level of durability for various mechanical applications. The gear has a hub with a finished bore of 12mm, making it compatible with standard shaft sizes. It is classified under JIS grade N9, ensuring a high level of precision. Engineers should consider this gear for projects requiring lightweight components with good wear resistance, but should be aware of its susceptibility to temperature and moisture, which may affect performance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-55J12 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-55J12
Plastic Spur Gears (metric) KPS1-55J12
Module 1, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Module 1, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore

Supplier's Site Datasheet
Module 1, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore - KPS1-55J12 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
KPS1-55J12
Module 1, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore KPS1-55J12
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-55J12 KPS1-55J12
Product Name Plastic Spur Gears (metric) Module 1, 55 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 55 55
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - European Standard - M1, M1.5, M2, M2.5 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 12 to 127
Design Metric
View Details
32 D.P., 14 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32014 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 14
Design English
View Details