Module 1 plastic spur gear with 55 teeth, 10 mm finished bore, 57 mm outside diameter, and 20° pressure angle, made of MC901 nylon with JIS grade N9 precision. Includes a set screw for M5 thread and has a backlash tolerance of 0~0.36 mm. Allowable torque is 0.22 N·m. Temperature, lubrication, and mating material considerations apply as per caution notes for plastic gears.
Module 1, 55 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-55J10 | KPS1-55J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 55 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 55 | 55 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |