KPS1-50J19 is a plastic spur gear in the KPS Module 1 series with 50 teeth, a 19 mm keyway bore, and a 5 mm face width, made of MC901 material with a 20° pressure angle and standard full-depth teeth. The gear has an outside diameter of 52 mm, a hub diameter of 10 mm, and a hub width of 20 mm, with JIS N9 precision grade per JIS B1702-1:1998. It includes a set screw for mounting, and the allowable torque is 0.20 N·m with backlash ranging from 0 to 0.34 mm.
Module 1, 50 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-50J19 | KPS1-50J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 50 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |