KPS1-50J18 is a plastic spur gear from the KPS1 series, with 50 teeth, a pitch diameter of 50 mm, an outside diameter of 52 mm, a face width of 10 mm, and a hub width of 20 mm. It features a keyway machined to JIS B1301, Js9 tolerance, and a through bore designed for a 6 mm × 2.8 mm set screw with an M5 thread. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision (equivalent to S1). The allowable torque for this configuration is 0.053 N·m, with a backlash range of 0~0.36 mm. The product requires an order lead time of up to five working days and supports a maximum fastening torque of 0.38 N·m for the M5 set screw.
Module 1, 50 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-50J18 | KPS1-50J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 50 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |