The KPS1 series consists of plastic spur gears made from MC901 material with a 20° pressure angle and standard full-depth teeth, certified to JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976). The KPS1-50J17 variant has 50 teeth, a 17mm bore, a 50mm pitch diameter, a 52mm outside diameter, a 10mm face width, a 20mm hub width, and a total length of 35mm. It features a keyway compliant with JIS B1301 (Js9 tolerance) and is designed for use with a set screw, compatible with a 6x2.8mm metric thread. The allowable torque is 0.054 N·m, and the backlash tolerance is 0~0.36 mm. The gear is intended for use with steel mating gears to avoid heat generation from plastic-to-plastic contact.
Module 1, 50 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-50J17 | KPS1-50J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 50 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |