KPS1-50J16 is a plastic spur gear from the KPS1 series, with 50 teeth, a 5 mm face width, a 16 mm hub width, and a 5 mm bore diameter. It is machined from MC901 material, has a 20° pressure angle, standard full-depth teeth, and conforms to JIS grade N9 precision. The gear includes a keyway compliant with JIS B1301 (Js 9 tolerance) and is sized for a 4 x 1.8 M4 set screw. Allowable torque is 0.056 N·m, and backlash ranges from 0 to 0.36 mm. It is designed for use with steel gears to avoid heat and dilation from dry plastic-on-plastic engagement.
Module 1, 50 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-50J16 | KPS1-50J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 50 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |