QTC METRIC GEARS Plastic Spur Gears (metric) KPS1-50J15

Description
Module 1, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Description
Module 1, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1-50J15 is a nylon spur gear featuring 50 teeth and a finished bore of 15mm. It is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, making it suitable for various applications requiring reliable gear performance. The gear is manufactured from MC Nylon, which provides a balance of strength and lightweight characteristics. The precision grade is JIS grade N9, ensuring consistent quality and performance. The allowable torque and backlash values are calculated based on assumed usage conditions, and it is recommended to consider these factors when integrating the gear into a system. Additionally, caution is advised regarding temperature and humidity variations, as these can affect the gear's dimensions and performance. This gear is compatible with other spur gears that match its module and pressure angle, allowing for flexible design options in gear assemblies.

Datasheet Summary
Powered by GS/AI

The KPS1-50J15 is a nylon spur gear featuring 50 teeth and a finished bore of 15mm. It is designed with a standard full depth tooth profile and a pressure angle of 20 degrees, making it suitable for various applications requiring reliable gear performance. The gear is manufactured from MC Nylon, which provides a balance of strength and lightweight characteristics. The precision grade is JIS grade N9, ensuring consistent quality and performance. The allowable torque and backlash values are calculated based on assumed usage conditions, and it is recommended to consider these factors when integrating the gear into a system. Additionally, caution is advised regarding temperature and humidity variations, as these can affect the gear's dimensions and performance. This gear is compatible with other spur gears that match its module and pressure angle, allowing for flexible design options in gear assemblies.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1-50J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1-50J15
Plastic Spur Gears (metric) KPS1-50J15
Module 1, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Module 1, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Supplier's Site Datasheet
Module 1, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore - KPS1-50J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
KPS1-50J15
Module 1, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore KPS1-50J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1-50J15 KPS1-50J15
Product Name Plastic Spur Gears (metric) Module 1, 50 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 50 50
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

KHK KSSCP5-25HJ15, CP5, Module 25 Tooth, CP Alloy Steel Spur Gears - ksscp5-25hj15 - KHK USA, Inc.
Specs
Gear Type Other; CP Racks & Pinion
Number of Teeth 25
Design Metric
View Details
Module 0.75, 20 (Deg) Pressure Angle, Brass Rack - A 1B12MYKWH7200 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Rack
Pressure Angle 20°
Material Brass; Brass
View Details
Spur Gears - 8787847 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 60
Design Metric
View Details