The KPS1-50J14 is a plastic spur gear made from MC901, with 50 teeth, a 20° pressure angle, and JIS N9 precision. It has a 50mm pitch diameter, 52mm outside diameter, 10mm face width, 20mm hub width, and 35mm total length. It features a 14mm keyway bore compliant with JIS B1301 Js9 tolerance, a 4mm × 1.8mm keyway, and an M4 threaded hole. The maximum allowable torque is 0.056 N·m, and the backlash range is 0~0.36 mm. The gear is designed for use with steel gears under unlubricated conditions to prevent heat buildup. Tightening torque for the M4 screw must not exceed 0.12 N·m.
Module 1, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-50J14 | KPS1-50J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 50 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |