KPS1 series plastic spur gears are made of MC901 material with a 20° pressure angle and standard full-depth teeth, conforming to JIS B1702-1:1998 grade N9 precision. The KPS1-50J10 variant has a 50-tooth count, 10 mm finished bore, 50 mm pitch diameter, 20 mm face width, and a 10 mm hub width, with a keyway according to JIS B1301 Js9 tolerance. It includes a set screw and has a maximum allowable torque of 0.20 N·m and backlash of 0~0.34 mm. The gear is designed for use with steel gears to prevent heat generation and recommended for low-torque applications due to material limitations.
Module 1, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1-50J10 | KPS1-50J10 |
| Product Name | Plastic Spur Gears (metric) | Module 1, 50 Tooth Nylon Spur Gear with Hub and 10mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 50 | 50 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |