Module 1.5 plastic spur gear with 25 teeth, 142.5 mm pitch diameter, 15 mm face width, and a 5 mm hub width, featuring an M6 set screw bore and keyway compliant with JIS B1301 (Js9 tolerance). Made of MC901 nylon with a tooth hardness of 115~120 HRR, precision grade JIS N9 equivalent to S1, and a 20° pressure angle. Includes a counterbored tapped hole for screw fastening with allowable torque up to 0.29 N⋅m. The gear is designed for use with steel gears to prevent heat buildup under unlubricated conditions.
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-95J25 | KPS1.5-95J25 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |