KPS1.5-95J22 is a plastic spur gear with a module of 1.5, 22 teeth, and a 6mm keyway with an M5 tapping, designed for use with MC901 nylon material. It has a pitch diameter of 33mm, outside diameter of 36mm, face width of 15mm, and overall length of 25mm. The gear conforms to JIS grade N9 (equivalent to S1) precision and has a 20° pressure angle with standard full-depth teeth. Backlash is specified as 0.26mm. The shaft hole includes a keyway per JIS B1301, Js9 tolerance. The allowable torque value is 0.30 N·m. As an 'J' series variant, it includes a counterbored tapped hole. The gear is susceptible to dimensional changes under varying temperature and humidity and is recommended for pairing with steel gears to avoid heat buildup.
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-95J22 | KPS1.5-95J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |