QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-95J20

Description
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Request a Quote
Description
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-95J20 is a nylon spur gear featuring 95 teeth and a 20mm finished bore. It is manufactured to JIS grade N9 precision, ensuring high accuracy in applications. The gear has a module of 1.5 and a pressure angle of 20 degrees, which are standard specifications for spur gears. The material used is MC901 nylon, providing a balance of strength and lightweight characteristics. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is suitable for applications requiring reliable performance in moderate load conditions. It is important to note that the gear should be handled carefully to avoid deformation, and proper assembly practices should be followed to ensure optimal performance.

Datasheet Summary
Powered by GS/AI

The KPS1.5-95J20 is a nylon spur gear featuring 95 teeth and a 20mm finished bore. It is manufactured to JIS grade N9 precision, ensuring high accuracy in applications. The gear has a module of 1.5 and a pressure angle of 20 degrees, which are standard specifications for spur gears. The material used is MC901 nylon, providing a balance of strength and lightweight characteristics. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This gear is suitable for applications requiring reliable performance in moderate load conditions. It is important to note that the gear should be handled carefully to avoid deformation, and proper assembly practices should be followed to ensure optimal performance.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-95J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-95J20
Plastic Spur Gears (metric) KPS1.5-95J20
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore

Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore - KPS1.5-95J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
KPS1.5-95J20
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore KPS1.5-95J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-95J20 KPS1.5-95J20
Product Name Plastic Spur Gears (metric) Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 95 95
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 8787859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 15
Design Metric
View Details
Bevel Gears - American Standard - 20 Pressure Angle - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 14 to 60
Design English
Pressure Angle 20°
View Details
Module 0.4, 64 Teeth, 20 (Deg) Pressure Angle, Steel Spur Gear Stock - A 1C29MY04064 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 64
Design Metric
View Details