Plastic spur gear with module 1.5, 18 teeth, and a keyway bore for an M5 set screw, made of MC901 nylon with JIS grade N9 precision per JIS B1702-1:1998. The gear has a 142.5 mm pitch diameter, 15 mm face width, 10 mm hub width, and a total length of 25 mm. The allowable torque is 1.39 N·m. The keyway conforms to JIS B1301 standard with Js9 tolerance. Dimensional stability is affected by temperature and humidity, and operation without lubrication is not recommended with another plastic gear.
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-95J18 | KPS1.5-95J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |