Module 1.5 plastic spur gear with 17 teeth, 95 mm pitch diameter, 17 mm bore, and M5* tapped hole for set screw, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle. Face width is 5 mm, hub width is 10 mm, and total length is 25 mm. Allowable torque is 0.30 N·m. Keyway conforms to JIS B1301 Js9 tolerance.
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-95J17 | KPS1.5-95J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |