KPS1.5-95J15 is a plastic spur gear with a module of 1.5, 15 teeth, and a 5 mm hub bore. It has a standard full-depth tooth profile with a 20° pressure angle, made of MC901 nylon, and conforms to JIS grade N9 (equivalent to S1) precision. The gear has a pitch diameter of 22.5 mm, outside diameter of 25.5 mm, face width of 15 mm, and total length of 25 mm. A 4 mm × 1.8 mm keyway compliant with JIS B1301 and an M4 tapped hole are included, with a maximum allowable torque of 0.30 N·m for the tapped screw. Dimensional stability is subject to temperature and humidity variations, and the gear is designed for use with steel mating gears to avoid heat generation. The product is available as a custom request with a lead time of up to five working days and is limited to 1-20 units per order.
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-95J15 | KPS1.5-95J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |