KPS1.5-95J14 is a plastic spur gear with a module of 1.5, 14 teeth, and a JIS grade N9 precision rating, featuring a hub with a 5 mm bore diameter and an M4 threaded hole. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a face width of 5 mm. It includes a keyway conforming to JIS B1301 (Js9 tolerance). The allowable torque is 0.30 N·m. Dimensional stability may be affected by temperature and humidity, and operation without lubrication is not recommended. A set screw is included for mounting.
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-95J14 | KPS1.5-95J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |