Module 1.5 plastic spur gear with 12 teeth, JIS grade N9 precision, made of MC901 nylon, featuring a 12 mm bore with a 4 mm × 1.8 mm keyway and an M4 tapped hole, face width of 5 mm, and hub width of 10 mm. The gear has a 20° pressure angle and standard full-depth teeth. Allowable torque is 0.31 N·m. Dimensional stability is subject to temperature and humidity variations. Keyway conforms to JIS B1301, Js9 tolerance.
Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-95J12 | KPS1.5-95J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 95 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 95 | 95 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |