Plastic spur gear with module 1.5, 28 teeth, and a 28 mm finished bore, made of MC901 material with JIS grade N9 precision and a 20° pressure angle, featuring a keyed hub with an M6 screw via a counterbored tapped hole and a face width of 5 mm. Backlash is 0.26 mm under standard meshing conditions. Product configuration includes a hub width of 10 mm and an overall length of 25 mm, consistent with the KPS1.5 series design for metric plastic spur gears.
Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-90J28 | KPS1.5-90J28 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |