KPS1.5-90J25 is a plastic spur gear with a module of 1.5, 25 teeth, and a keyway according to JIS B1301 standard. It features a hub with an M6 tapped hole, a pitch diameter of 37.5 mm, an outside diameter of 40.5 mm, a face width of 15 mm, and a total length of 25 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR and operates at a 20° pressure angle with standard full-depth teeth, conforming to JIS grade N9 (equivalent to S1). The allowable torque is 0.26 N•m.
Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-90J25 | KPS1.5-90J25 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |