KPS1.5-90J20 is a plastic spur gear with a module of 1.5, 20 teeth, and a hub featuring an M5 tapped hole and a keyway conforming to JIS B1301, Js9 tolerance. The gear is made of MC901 nylon, has a 20° pressure angle, and standard full-depth teeth. The allowable torque is 0.27 N·m and the backlash is 0.33 mm. The bore diameter is 20 mm.
Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-90J20 | KPS1.5-90J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |