The KPS1.5-90J19 is a plastic spur gear with a module of 1.5, 19 teeth, and a 6 mm keyway with an M5 tapped hole. It is made of MC901 nylon, has a 20° pressure angle, and complies with JIS grade N9 precision (equivalent to S1). The gear has a pitch diameter of 28.5 mm, outside diameter of 31.5 mm, face width of 15 mm, hub width of 10 mm, and overall length of 25 mm. The allowable torque is 0.27 N·m. Designed for use with steel gears to avoid heat buildup, it is susceptible to dimensional changes from temperature and humidity. A set screw is included for mounting.
Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-90J19 | KPS1.5-90J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |