Plastic spur gear with module 1.5, 17 teeth, and a 5 mm keyway, featured with a 17 mm bore and M4 tapped hole, manufactured from MC901 nylon. The gear has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. Face width is 5 mm, hub width is 10 mm, and total length is 25 mm. Allowable torque is 0.30 N·m. Keyway conforms to JIS B1301 standard with Js9 tolerance. Temperature and humidity variations may cause dimensional changes. The gear is intended for use with steel gears to prevent heat buildup without lubrication.
Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-90J17 | KPS1.5-90J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |