KPS1.5-90J16 is a plastic spur gear with a module of 1.5, 16 teeth, and a bore size of 5 mm, featuring a keyway and tapped hole for M4 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision (equivalent to S1). The face width is 15 mm, hub width is 10 mm, and total length is 25 mm. The allowable torque is 0.27 N·m. Dimensions and tolerances follow JIS standards, and the gear is designed for use with steel mating gears to avoid heat buildup from dry polymer contact.
Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-90J16 | KPS1.5-90J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |