The KPS1.5-90J15 is a plastic spur gear with a module of 1.5, 15 teeth, and a bore size of 5 mm with a JIS Js9 tolerance keyway. It is made of MC901 nylon material, has a 20° pressure angle, and standard full-depth teeth. The gear includes a hub with a 10 mm width and a total length of 25 mm. The part is designed for use with steel gears to avoid heat generation from direct plastic-to-plastic meshing. Allowable torque is calculated based on specified usage conditions. The bore size and dimensions are subject to change with temperature and humidity variations. A set screw is included for mounting, and maximum tightening torque for the M4 set screw is 0.12 N·m.
Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-90J15 | KPS1.5-90J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 90 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 90 | 90 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |