QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-85J20

Description
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Request a Quote
Description
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

KPS1.5-85J20 is a plastic spur gear with a module of 1.5, 20 teeth, and a hub with an M5 tapped hole for a set screw, conforming to JIS B1702-1:1998 Grade N9 precision. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a face width of 5 mm. The bore diameter is 6 mm, the pitch diameter is 30 mm, and the outer diameter is 33 mm. The total length is 25 mm. The allowable torque is rated at 0.21 N•m. Keyways follow JIS B1301 standard with Js9 tolerance. Dimensional stability is affected by temperature and humidity, and Operation requires consideration of thermal expansion and moisture effects. The gear is designed for use with steel gears to prevent heat buildup without lubrication.

Datasheet Summary
Powered by GS/AI

KPS1.5-85J20 is a plastic spur gear with a module of 1.5, 20 teeth, and a hub with an M5 tapped hole for a set screw, conforming to JIS B1702-1:1998 Grade N9 precision. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a face width of 5 mm. The bore diameter is 6 mm, the pitch diameter is 30 mm, and the outer diameter is 33 mm. The total length is 25 mm. The allowable torque is rated at 0.21 N•m. Keyways follow JIS B1301 standard with Js9 tolerance. Dimensional stability is affected by temperature and humidity, and Operation requires consideration of thermal expansion and moisture effects. The gear is designed for use with steel gears to prevent heat buildup without lubrication.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-85J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-85J20
Plastic Spur Gears (metric) KPS1.5-85J20
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore

Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore - KPS1.5-85J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
KPS1.5-85J20
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore KPS1.5-85J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-85J20 KPS1.5-85J20
Product Name Plastic Spur Gears (metric) Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 85 85
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gears - 1827892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 40
Design Metric
View Details
Bevel Gears - European Standard - Type B: 1:1, 1:2, 1:3, 1:4 - Hangzhou Chinabase Machinery Co., Ltd.
Specs
Number of Teeth 16 to 60
Design Metric
Pressure Angle 20°
View Details
32 D.P., 80 Teeth, 14.5° Pressure Angle,Commercial Quality, With ( Hub / No S.S.) Brass Gear. - A 1B 2-N32080 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 80
Design English
View Details