KPS1.5-85J19 is a module 1.5 plastic spur gear with 19 teeth, a 6 mm × 2.8 mm keyway, an M5 tapped hole, and a 19 mm bore, made of MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115-120 HRR. The gear's outside diameter is 130.5 mm, face width is 15 mm, and hub width is 10 mm. The allowable torque is 0.24 N·m. The gear meets JIS grade N9 (JIS B1702-1:1998) precision standards. Dimensional stability is affected by temperature and humidity, and it is recommended to mate with steel gears when operating without lubrication.
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-85J19 | KPS1.5-85J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |