KPS1.5-85J17 is a plastic spur gear with a module of 1.5, 17 teeth, and a 5 mm bore diameter. It has a 20° pressure angle, standard full-depth teeth, and is made of MC901 nylon. The face width is 15 mm, the pitch diameter is 127.5 mm, the outer diameter is 130.5 mm, and the total length is 25 mm. It features a keyway with Js9 tolerance and an M4 tapped hole for a set screw. The allowable torque is 0.24 N·m. Dimensional changes may occur due to temperature and humidity, and pairing with steel gears is recommended to prevent heat generation. The backlash value is the theoretical value for a pair of identical gears in mesh.
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-85J17 | KPS1.5-85J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |