KPS1.5-85J14 is a module 1.5 plastic spur gear made of MC901 nylon with 14 teeth, a finished bore of 5 mm, and an M4 threaded hub. It has a pressure angle of 20°, standard full-depth teeth, and a JIS grade N9 precision rating. The gear has a pitch diameter of 21 mm, outside diameter of 24 mm, face width of 15 mm, and hub width of 5 mm. The total length is 25 mm. Allowable torque is 0.24 N•m. Keyways conform to JIS B1301. The gear includes a set screw. Dimensional stability is affected by temperature and humidity. Secure fastening torque for the M4 hub must not exceed 0.12 N•m. This part is designated as J series and requires a lead time for order processing.
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-85J14 | KPS1.5-85J14 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |