KPS1.5-85J12 is a plastic spur gear with a module of 1.5, 12 teeth, a 12 mm finished bore, and an M4 screw hole. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision equivalent to S1. The gear's pitch diameter is 18 mm, outside diameter is 21 mm, face width is 15 mm, and hub width is 10 mm. The total length is 25 mm. Allowable torque is 0.25 N·m. A set screw is included, and keyways conform to JIS B1301 with Js9 tolerance.
Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-85J12 | KPS1.5-85J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 85 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 85 | 85 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |