Plastic spur gears with a module of 1.5, 30 teeth, and a bore diameter of 8 mm, featuring an M6 tapped hole and a face width of 5 mm, are made from MC901 nylon with a tooth hardness of 115-120 HRR and precision grade equivalent to JIS S1. The gear has a pitch diameter of 45 mm, outside diameter of 48 mm, and total length of 25 mm. Backlash is specified as 0.20 mm. Keyways conform to JIS B1301, Js9 tolerance, and a set screw is included. Dimensional changes may occur with temperature or humidity variations.
Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-80J30 | KPS1.5-80J30 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 30mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |