KPS1.5-80J25 is a plastic spur gear with a module of 1.5, 25 teeth, and a 5 mm hub width. It features a tapped hole size of M6, a pitch diameter of 37.5 mm, an outside diameter of 40.5 mm, and a face width of 15 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR and meets JIS grade N9 (equivalent to S1) precision standards. The allowable torque is 0.21 N·m. A set screw is included. Dimensional stability may be affected by temperature and humidity, and it is recommended to pair with steel gears to avoid heat buildup. The gear follows JIS B1301 keyway standards.
Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-80J25 | KPS1.5-80J25 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |