KPS1.5-80J22 is a plastic spur gear with a module of 1.5, 22 teeth, and a 6 mm × 2.8 mm keyway with an M5 tapped hole, made of MC901 nylon. It has a pitch diameter of 33 mm, outside diameter of 36 mm, face width of 5 mm, hub width of 5 mm, and total length of 25 mm. The gear teeth are standard full depth with a 20° pressure angle and meet JIS grade N9 (equivalent to S1) precision. Backlash is rated at 0.21 N·m, and the gear is designed for use with steel mating gears to avoid heat buildup. A set screw is included with the tapped hole, and keyways conform to JIS B1301 standards with Js9 tolerance.
Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-80J22 | KPS1.5-80J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |