KPS1.5-80J19 is a plastic spur gear with a module of 1.5, 19 teeth, and a hub with a tapped M5 hole. It has a pitch diameter of 28.5 mm, outside diameter of 31.5 mm, face width of 15 mm, and hub width of 5 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, adheres to JIS grade N9 (equivalent to S1) precision, and has a 20° pressure angle with standard full-depth teeth. The maximum allowable torque is 0.21 N·m. A set screw is included for mounting.
Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-80J19 | KPS1.5-80J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |