The KPS1.5-80J17 is a plastic spur gear in the KPS1.5 series, with a module of 1.5, 17 teeth, and a finished bore of 5 mm, featuring a keyway according to JIS B1301 Js9 tolerance. It is made of MC901 nylon with a tooth hardness of 115~120 HRR, has a 20° pressure angle, standard full-depth teeth, and a face width of 15 mm. The hub width is 10 mm and total length is 25 mm. The gear is designed for use with steel mating gears to mitigate heat and dilation without lubrication. Allowable torque is rated at 0.22 N·m under assumed usage conditions. Backlash and dimensional stability are sensitive to temperature and humidity, with possible changes in bore size and tooth diameter.
Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-80J17 | KPS1.5-80J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |