KPS1.5-80J16 is a plastic spur gear with a module of 1.5, 16 teeth, and a finished bore diameter of 5 mm, featuring a keyway and a tapped M4* hole. It is made of MC901 nylon with a tooth hardness of 115~120 HRR, has a 20° pressure angle, and conforms to JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. The gear has an outside diameter of 123 mm, a face width of 15 mm, and a hub width of 10 mm. The allowable torque rating is 0.22 N•m. It is intended for use with steel gears to prevent heat buildup from dry operation.
Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-80J16 | KPS1.5-80J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |