KPS1.5-80J15 is a plastic spur gear with a module of 1.5, 15 teeth, a 5 mm bore, and a hub with a 5 mm face width. It is made of MC901 nylon, has a 20° pressure angle, and meets JIS grade N9 precision per JIS B1702-1:1998. The gear has a pitch diameter of 22.5 mm, outside diameter of 25.5 mm, and face width of 15 mm. A set screw is included for shaft mounting, with a tapped hole sized for M4* according to JIS B1301. Allowable torque is rated at 0.22 N·m under assumed usage conditions. Dimensional stability is affected by temperature and humidity, and the gear is recommended for use with steel counter-gears to prevent heat buildup without lubrication.
Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-80J15 | KPS1.5-80J15 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |