KPS1.5-80J12 is a plastic spur gear with a module of 1.5, 12 teeth, and a finished bore of 4 mm with a keyway according to JIS B1301 standard. The gear has a hub with a diameter of 5 mm and a face width of 5 mm. It is made of MC901 nylon, has a 20° pressure angle, and conforms to JIS grade N9 (equivalent to S1). The tooth hardness is 115~120 HRR. A set screw is included for the tapped hole. The allowable torque is 0.22 N·m, and backlash is 0.17 mm. The overall length is 25 mm and the outside diameter is 123 mm.
Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-80J12 | KPS1.5-80J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 80 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 80 | 80 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |