KPS1.5-75J22 is a plastic spur gear with a module of 1.5, 22 teeth, and a 6 mm keyway with an M5 tapped hole. It is made of MC901 nylon with a tooth hardness of 115-120 HRR, has a pressure angle of 20°, and meets JIS grade N9 precision per JIS B1702-1:1998. The gear has a pitch diameter of 33 mm, outside diameter of 36 mm, face width of 15 mm, hub width of 10 mm, and overall length of 25 mm. A set screw is included. Dimensional stability is affected by temperature and humidity, and it is recommended to mate with steel gears to avoid heat buildup. The allowable torque is 0.16 N·m.
Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-75J22 | KPS1.5-75J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |