KPS1.5-75J20 is a plastic spur gear with a module of 1.5, 20 teeth, and a hub with a tapped M5 hole, designed for use in mechanical systems requiring precise motion transmission. The gear is made of MC901 nylon, features a 20° pressure angle, and has standard full-depth teeth. It has a pitch diameter of 30 mm, outside diameter of 33 mm, face width of 5 mm, hub width of 5 mm, and total length of 25 mm. The allowable torque is 0.16 N·m. The gear conforms to JIS B1702-1:1998 precision grade N9, equivalent to S1. The hub keyway follows JIS B1301 standard with Js9 tolerance. A set screw is included. Dimensional stability is subject to temperature and humidity changes, and operation without lubrication is not recommended with another plastic gear.
Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-75J20 | KPS1.5-75J20 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |