The KPS1.5-75J18 is a plastic spur gear with a module of 1.5, 18 teeth, and a hub with a 6 mm × 2.8 mm keyway and an M5 tapped hole, designed for metric applications. It has a pitch diameter of 27 mm, outside diameter of 30 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR and meets JIS grade N9 precision (equivalent to S1). Allowable torque is 1.15 N·m. Backlash is 0.22 mm. Keyway conforms to JIS B1301, Js9 tolerance. The gear requires lubrication to prevent heat buildup and is recommended for use with steel mating gears due to thermal expansion risks. A set screw is included with the tapped hole.
Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-75J18 | KPS1.5-75J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |