Plastic spur gear with module 1.5, 17 teeth, and a 5 mm keyway with M4 tapped hole, made from MC901 nylon with JIS grade N9 precision and 20° pressure angle. The gear has an outside diameter of 127.5 mm, face width of 15 mm, and total length of 25 mm. Allowable torque is 0.24 N·m. Backlash is theoretical and uncorrected for thermal or humidity effects. Keyway follows JIS B1301 Js9 tolerance. Set screw included. This variant is available on request with a lead time of up to 5 working days.
Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-75J17 | KPS1.5-75J17 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |