KPS1.5-75J16 is a module 1.5 plastic spur gear with 16 teeth, a 5 mm hub bore, and an M4* threaded hole for set screw mounting, made of MC901 nylon with JIS Grade N9 precision and a 20° pressure angle. The gear has a pitch diameter of 24 mm, outside diameter of 27 mm, face width of 15 mm, hub width of 10 mm, and total length of 25 mm. Allowable torque is 0.19 N·m. The gear is designed for use with steel mating gears due to heat and dilation risks when used in plastic pairs. The tapped hole is counterbored and includes a set screw; maximum tightening torque for M4 is 0.12 N·m. Dimensional stability is affected by humidity and temperature variations.
Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-75J16 | KPS1.5-75J16 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |