The KPS1.5-75J12 is a plastic spur gear with a module of 1.5, 12 teeth, and a finished bore of 4 mm with an M4 screw hole, designed for use in precision mechanical applications. It is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and conforms to JIS grade N9 (equivalent to S1) precision. The gear has an outside diameter of 112.5 mm, face width of 15 mm, hub width of 10 mm, and overall length of 25 mm. The maximum allowable torque is 0.19 N·m. A set screw is included. Dimensional stability may be affected by temperature and humidity changes.
Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-75J12 | KPS1.5-75J12 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 75 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 75 | 75 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |