The KPS1.5-70J22 is a plastic spur gear with a module of 1.5 and 70 teeth, designed for precision applications. It features a finished bore of 22 mm and is made from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear has a pressure angle of 20° and standard full-depth teeth, ensuring compatibility with other gears in similar applications. The product is classified under JIS grade N9, indicating a high level of precision. It is important to note that plastic gears can be affected by temperature and humidity, leading to potential dimensional changes. The allowable torque for this gear is calculated based on assumed usage conditions, and it is recommended to use lubrication to prevent heat generation when paired with other gears.
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-70J22 | KPS1.5-70J22 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |