QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-70J20

Description
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Request a Quote
Description
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-70J20 is a nylon spur gear featuring a module of 1.5 and 70 teeth. It has a hub and a finished bore of 20mm, designed for precision applications. The gear is manufactured from MC901 nylon, which provides a balance of strength and lightweight properties. It adheres to JIS grade N9 standards, ensuring a high level of precision with standard full depth gear teeth and a pressure angle of 20 degrees. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This spur gear is suitable for various mechanical applications where lightweight and durable components are required. It is important to consider the allowable torque and operational conditions, as plastic gears can be sensitive to temperature and humidity variations.

Datasheet Summary
Powered by GS/AI

The KPS1.5-70J20 is a nylon spur gear featuring a module of 1.5 and 70 teeth. It has a hub and a finished bore of 20mm, designed for precision applications. The gear is manufactured from MC901 nylon, which provides a balance of strength and lightweight properties. It adheres to JIS grade N9 standards, ensuring a high level of precision with standard full depth gear teeth and a pressure angle of 20 degrees. The tooth hardness ranges from 115 to 120 HRR, indicating good wear resistance. This spur gear is suitable for various mechanical applications where lightweight and durable components are required. It is important to consider the allowable torque and operational conditions, as plastic gears can be sensitive to temperature and humidity variations.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-70J20 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-70J20
Plastic Spur Gears (metric) KPS1.5-70J20
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore

Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore - KPS1.5-70J20 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
KPS1.5-70J20
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore KPS1.5-70J20
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-70J20 KPS1.5-70J20
Product Name Plastic Spur Gears (metric) Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

32 D.P., 112 Teeth, 14.5° Pressure Angle,Commercial Quality, Hubless Brass Gear. - A 1B 1-N32112 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 112
Design English
View Details
Racks -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Rack
View Details
KHK AG5-40R1E25, Module 540 Tooth, Single Start, Right Hand, Aluminum-Bronze Worm Wheels - ag5-40r1e25 - KHK USA, Inc.
Specs
Gear Type Other; Worm Gears
Number of Teeth 40
Design Metric
View Details
Spur Gears - 8787862 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Design Metric
View Details