The KPS1.5-70J19 is a plastic spur gear with a module of 1.5, 19 teeth, a 6 mm bore, and an M5 tapped hole for a set screw. Made from MC901 nylon, it has a 20° pressure angle, standard full-depth teeth, and JIS grade N9 precision. The gear's pitch diameter is 28.5 mm, outside diameter is 31.5 mm, face width is 5 mm, and total length is 25 mm. Backlash is specified as 0.16 mm. The allowable torque is 0.16 N·m. It is designed for use with steel gears to avoid heat buildup from friction. Dimensional stability is affected by temperature and humidity. The bore is machined to JIS B1301 Js9 tolerance.
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-70J19 | KPS1.5-70J19 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |