KPS1.5-70J18 is a plastic spur gear with a module of 1.5, 18 teeth, and a hub featuring a tapped M5 hole for a set screw. It has a pitch diameter of 27.0 mm, outside diameter of 30.0 mm, face width of 5 mm, hub width of 10 mm, and overall length of 25 mm. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR, complies with JIS grade N9 (equivalent to S1), and has a 20° pressure angle. The backlash value is specified as 0.22 mm. The allowable torque is 0.22 N⋅m. A set screw is included with the product.
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS1.5-70J18 | KPS1.5-70J18 |
| Product Name | Plastic Spur Gears (metric) | Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 70 | 70 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |