QTC METRIC GEARS Plastic Spur Gears (metric) KPS1.5-70J17

Description
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Description
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS1.5-70J17 is a plastic spur gear in the KPS1.5 series, with a module of 1.5, 17 teeth, and a 5 mm bore keyed to JIS B1301 standards. It features a hub with a 4 x 1.8 mm set screw and a 20° pressure angle. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR and meets JIS grade N9 (equivalent to S1) precision. The face width is 5 mm, and the overall length is 25 mm. Backlash is specified as 0.22 mm, and the allowable torque is 0.22 N·m under assumed usage conditions. Dimensional stability may vary with temperature or humidity, and the gear is intended for use with steel gears to avoid heat buildup.

Datasheet Summary
Powered by GS/AI

The KPS1.5-70J17 is a plastic spur gear in the KPS1.5 series, with a module of 1.5, 17 teeth, and a 5 mm bore keyed to JIS B1301 standards. It features a hub with a 4 x 1.8 mm set screw and a 20° pressure angle. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR and meets JIS grade N9 (equivalent to S1) precision. The face width is 5 mm, and the overall length is 25 mm. Backlash is specified as 0.22 mm, and the allowable torque is 0.22 N·m under assumed usage conditions. Dimensional stability may vary with temperature or humidity, and the gear is intended for use with steel gears to avoid heat buildup.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS1.5-70J17 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS1.5-70J17
Plastic Spur Gears (metric) KPS1.5-70J17
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore

Supplier's Site Datasheet
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore - KPS1.5-70J17 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
KPS1.5-70J17
Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore KPS1.5-70J17
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS1.5-70J17 KPS1.5-70J17
Product Name Plastic Spur Gears (metric) Module 1.5, 70 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 70 70
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Spur Gears - 5217225 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gear Type Spur
Number of Teeth 80
Design Metric
View Details
Stainless steel Spur Gear 18 Teeth Pilot Bore - 18 Teeth Module 1.5 - Chengdu Leno Machinery Co., Ltd.
Specs
Gear Type Spur
Number of Teeth 18
Pressure Angle 20°
View Details
Module 0.5, 8 Teeth, 20° Pressure Angle, Brass Gear - A 1B 1MY05008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 8
Design Metric
View Details